Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Product Range | TE Series |
---|---|
Capacitance | 75µF |
Capacitance Tolerance | +75% -10% |
Voltage Rating | 25V |
Diameter | 9.779mm |
ESR | - |
Height | 21.539mm |
Capacitor Terminals | Axial Leaded |
Aluminum Electrolytic Capacitor 75Uf, 25V, +75, -10%, Axial | Newark Electronics |
75UF 25V 9.779X21.539 105 C AXI | Avnet America |
Where can I find additional details, specifications and documents for a TE1210?
Additional datasheets, footprints and schematics for TE1210 are listed on our Part Details page. You can also find images and similar parts to TE1210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1210 fall under?
The TE1210 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1210 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1210 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1210 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TE1210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1210 often in real-time on the comparison pages.
What if I can't find stock of TE1210?
You can fill out our help required form which you can use to request a quote for TE1210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.