Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 50 F |
---|---|
Voltage Rating | 25V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 8.179mm |
Packaging | Each |
ESR | - |
Aluminum Electrolytic Capacitor 50Uf, 25V, +75, -10%, Axial | Newark Electronics |
Cap Aluminum 50uF 25V -10% to 75% (8.179 X 21.539mm) Axial 2000 hr 105°C | Avnet America |
Where can I find additional details, specifications and documents for a TE1209?
Additional datasheets, footprints and schematics for TE1209 are listed on our Part Details page. You can also find images and similar parts to TE1209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1209 fall under?
The TE1209 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1209 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1209 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1209 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TE1209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1209 often in real-time on the comparison pages.
What if I can't find stock of TE1209?
You can fill out our help required form which you can use to request a quote for TE1209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.