Status: | Unknown |
---|---|
Series: | TE Series |
RoHS: | Unknown |
Capacitance | 100 F |
---|---|
Voltage Rating | 12V |
Product Range | TE Series |
Capacitance Tolerance | +75% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 8.179mm |
Packaging | Each |
ESR | - |
Cap Aluminum 100uF 12V -10% to 75% 8.179 X 21.539mm AXL 2000 hr | Avnet America |
Aluminum Electrolytic Capacitor 100Uf, 12V, +75, -10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a TE1135?
Additional datasheets, footprints and schematics for TE1135 are listed on our Part Details page. You can also find images and similar parts to TE1135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TE1135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TE1135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TE1135 fall under?
The TE1135 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TE1135 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TE1135 you can contact the distributor directly for product support, shipping queries etc.
Is the TE1135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TE1135 have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TE1135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TE1135 often in real-time on the comparison pages.
What if I can't find stock of TE1135?
You can fill out our help required form which you can use to request a quote for TE1135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.