Status: | Unknown |
---|---|
Series: | TDSG3150, TDSG3160, TDSO3150, TDSO3155, TDSO3160, TDSY3150 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
317
in stock
|
Buy Now | |
element14
from US$0.92
|
317
in stock
|
Buy Now | |
Farnell
from US$0.87
|
317
in stock
|
Buy Now | |
CoreStaff
from US$0.84
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
33
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,600
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Evenly lighted segments |
Grey package surface |
Untinted segments |
Applications |
---|
Panel meters |
Test- and measure-equipment |
Point-of-sale terminals |
Markings |
---|
Markings |
Package Drawings |
---|
Pin Connections 10 mm |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Display, Seven Segment, 10Mm, Green | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 10MM, GREEN | element14 |
Display: LED | Transfer Multisort Elektronik |
Displays Segmented Module 1DIGIT 8LED Green CA 10-Pin DIP | EBV Elektronik |
7-SEG.DISPL.GREEN 1D 10MM C.A. | Rutronik |
Display Segmented 1DIGIT 8LED Green | RS |
Single Digit Seven Segment Green 0.39 inch 6.8 mcd 575 nm Common Anode Display | Future Electronics |
DISPLAY 7SEG GREEN 10MM | TTI Europe |
Where can I find additional details, specifications and documents for a TDSG3150?
Additional datasheets, footprints and schematics for TDSG3150 are listed on our Part Details page. You can also find images and similar parts to TDSG3150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDSG3150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDSG3150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDSG3150 fall under?
The TDSG3150 is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to TDSG3150 when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDSG3150 you can contact the distributor directly for product support, shipping queries etc.
Is the TDSG3150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TDSG3150 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for TDSG3150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDSG3150 often in real-time on the comparison pages.
What if I can't find stock of TDSG3150?
You can fill out our help required form which you can use to request a quote for TDSG3150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.