Status: | Active |
---|---|
Series: | TDA7376B |
RoHS: | Compliant |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
No stock
|
Buy Now | |
Future Electronics
from US$3.27
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
617
in stock
|
Buy Now | |
element14
from US$3.79
|
559
in stock
|
Buy Now | |
Farnell
from US$3.41
|
559
in stock
|
Buy Now | |
Avnet Silica
-
|
225
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High output power capability: 2 x 40 W max./ 4 Ω 2 x 35 W/4 Ω EIAJ 2 x 25 W/4 Ω (14.4 V, 1 kHz, 10 %) 2 x 25 W/ 2Ω (14.4 V, 1 kHz, 10 %) |
2 x 40 W max./ 4 Ω |
2 x 35 W/4 Ω EIAJ |
2 x 25 W/4 Ω (14.4 V, 1 kHz, 10 %) |
2 x 25 W/ 2Ω (14.4 V, 1 kHz, 10 %) |
2 Ω driving |
Differential inputs |
Minimum external components count |
Internally fixed gain (26 db) |
Mute function (cmos compatible) |
Automute at minimum supply voltage detection |
Standby function |
No audible pop during mute and standby operations |
Clipping detector with programmable distortion threshold |
Protections: short circuit (out to ground, out to supply voltage, across the load) overrating chip temperature with soft thermal limiter load dump voltage fortuitous open ground loudspeaker dc current ESD |
short circuit (out to ground, out to supply voltage, across the load) |
overrating chip temperature with soft thermal limiter |
load dump voltage |
fortuitous open ground |
loudspeaker dc current |
ESD |
Product Specifications |
---|
DS0144 2 X 35 W power amplifier for car radio |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
MULTIWATT 15L SPLIT VERT. | Future Electronics |
Amplifier, Class Ab, 80W, Multiwatt-15 | Newark Electronics |
AMPLIFIER, CLASS AB, 80W, MULTIWATT-15 | element14 |
Audio Amp Speaker 2-CH Stereo 37W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
STMicroelectronics, TDA7376B | RS |
Where can I find additional details, specifications and documents for a TDA7376B?
Additional datasheets, footprints and schematics for TDA7376B are listed on our Part Details page. You can also find images and similar parts to TDA7376B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7376B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7376B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7376B fall under?
The TDA7376B is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7376B when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7376B you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7376B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA7376B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TDA7376B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7376B often in real-time on the comparison pages.
What if I can't find stock of TDA7376B?
You can fill out our help required form which you can use to request a quote for TDA7376B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.