Status: | Unknown |
---|---|
Series: | Bridge Amplifier |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
221
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.51
|
717
in stock
|
Buy Now | |
Farnell
from US$3.79
|
497
in stock
|
Buy Now | |
element14
from US$3.99
|
495
in stock
|
Buy Now | |
Schukat Electronic
from US$3.38
|
495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
395
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
-
|
Buy Now | |
Distrelec
from US$5.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 15W |
Supply Voltage Range | 6.5V to 18V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Bridge Amplifier |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6.5V to 18V |
Base Number | 7297 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 15W |
THD + N | 0.1% @ 1W 8ohm VS=16.5V |
TDA7297 Series 18 V 15 W Dual Bridge Amplifier - MULTIWATT-15 | Future Electronics |
Bridge Amplifier, Ab, Multiwatt-15 | Newark Electronics |
AMP, AUDIO, 15W, AB, MULTIWATT15 | Farnell |
2xBridge-Amp 2x15W MULTIWATT15 | Schukat Electronic |
IC: audio amplifier | Transfer Multisort Elektronik |
Bridge Audio Amp, 2x 15W, TDA7297 | RS |
Audio Amp Speaker 2-CH Stereo 15W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
ST Audio/Video IC, 33W, Multiwatt | Distrelec |
Where can I find additional details, specifications and documents for a TDA7297?
Additional datasheets, footprints and schematics for TDA7297 are listed on our Part Details page. You can also find images and similar parts to TDA7297 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7297 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7297 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7297 fall under?
The TDA7297 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7297 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7297 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7297 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7297 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Schukat Electronic have stock available or on a lead time for TDA7297.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7297 often in real-time on the comparison pages.
What if I can't find stock of TDA7297?
You can fill out our help required form which you can use to request a quote for TDA7297 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.