Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.81
|
50
in stock
|
Buy Now | |
element14
from US$8.40
|
5,082
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
4,737
in stock
|
Buy Now | |
Farnell
from US$7.99
|
4,737
in stock
|
Buy Now | |
Schukat Electronic
from US$3.37
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$6.63
|
500
in stock
|
Buy Now | |
Future Electronics
from US$6.40
|
325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.42
|
253
in stock
|
Buy Now | |
Distrelec
from US$13.04
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$5.83
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 100W |
Supply Voltage Range | ± 12V to ± 50V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 12V to ± 50V |
Base Number | 7293 |
Device Marking | TDA7293V |
Load Impedance Min | 4ohm |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 100W |
Supply Voltage Max | 50V |
Supply Voltage Min | 12V |
THD + N | 0.005% @ 5W 8ohm VS=± 40V |
Termination Type | Through Hole |
IC, AMP, AUDIO, 120V, 100W | element14 |
Audio Power Amplifier, Ab, 1, 100 W, 12V To 50V, Multiwatt, 15 Rohs Compliant: Yes |Stmicroelectronics TDA7293V | Newark Electronics |
DMOS-Audio-Amp 100W MULTIWATT15 | Schukat Electronic |
TDA729 Series 120 V 100 W DMOS Monolithic Audio Amplifier - MULTIWATT-15 | Future Electronics |
IC: audio amplifier | Transfer Multisort Elektronik |
DMOS Audio Amp,100W,Mute/Stby,TDA7293V | RS |
ST Audio/Video IC, 50W, Multiwatt | Distrelec |
Audio Amp Speaker 1-CH Mono 100W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TDA7293V?
Additional datasheets, footprints and schematics for TDA7293V are listed on our Part Details page. You can also find images and similar parts to TDA7293V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7293V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7293V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7293V fall under?
The TDA7293V is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7293V when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7293V you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7293V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7293V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for TDA7293V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7293V often in real-time on the comparison pages.
What if I can't find stock of TDA7293V?
You can fill out our help required form which you can use to request a quote for TDA7293V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.