Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
17,651
in stock
|
Buy Now | |
element14
from US$1.03
|
17,651
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
438
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel |
Output Power | 300mW |
Supply Voltage Range | 1.8V to 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
AMPLIFIER, CLASS AB, 0.3W, SOIC-8 | element14 |
Amplifier, Class Ab, 0.3W, Soic-8 | Newark Electronics |
TDA2822 Series 15 V 120 kHz Dual Low Voltage Power Amplifier - SOIC-8 | Future Electronics |
Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1W Class-AB 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TDA2822D013TR?
Additional datasheets, footprints and schematics for TDA2822D013TR are listed on our Part Details page. You can also find images and similar parts to TDA2822D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA2822D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA2822D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA2822D013TR fall under?
The TDA2822D013TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA2822D013TR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA2822D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the TDA2822D013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA2822D013TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for TDA2822D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA2822D013TR often in real-time on the comparison pages.
What if I can't find stock of TDA2822D013TR?
You can fill out our help required form which you can use to request a quote for TDA2822D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.