Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Gate Driver W/ Voltage Regulator and Two Point Regulator |
---|---|
Supply Voltage Min | 7.8V |
Supply Voltage Max | 17V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
GATE DRIVER W/ REGULATOR, SOIC-8 | Farnell |
MOSFET DRVR 5V 0.3A 1-OUT 8-Pin SO N Tube | Avnet America |
Where can I find additional details, specifications and documents for a TD221ID?
Additional datasheets, footprints and schematics for TD221ID are listed on our Part Details page. You can also find images and similar parts to TD221ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD221ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD221ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD221ID fall under?
The TD221ID is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TD221ID when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD221ID you can contact the distributor directly for product support, shipping queries etc.
Is the TD221ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TD221ID have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for TD221ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD221ID often in real-time on the comparison pages.
What if I can't find stock of TD221ID?
You can fill out our help required form which you can use to request a quote for TD221ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.