Status: | Unknown |
---|---|
Series: | TCST1103, TCST1202, TCST1300 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
7,876
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,028
in stock
|
Buy Now | |
element14
from US$0.66
|
4,028
in stock
|
Buy Now | |
Farnell
from US$0.64
|
4,028
in stock
|
Buy Now | |
Micros
from US$0.49
|
1,777
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
293
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
138
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,055
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 11.9 x 6.3 x 10.8 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCST1103, TCST1202, TCST1300 |
General Information |
---|
Tech Note |
Symbols and Terminology |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
TCST1103 Series 950 nm 3.1 mm Gap 4 mA Transmissive Optical Sensor | Future Electronics |
Transmissive Photo Interrupter, Phototransistor, 60 Ma, 1.25 V, 6 V, 1 Mm, 3.1 Mm Rohs Compliant: Yes |Vishay TCST1103 | Newark Electronics |
OPTICAL SENSOR, TRANSMISSIVE | element14 |
Transmissive | Micros |
Photointerrupter Transmissive 3.1mm | RS |
Vishay Fork coupler | Distrelec |
Photointerrupter Transmissive 3.1mm Phototransistor 4-Pin Tube | EBV Elektronik |
TRANS.OPTICAL SOR 950NM | TTI Europe |
Where can I find additional details, specifications and documents for a TCST1103?
Additional datasheets, footprints and schematics for TCST1103 are listed on our Part Details page. You can also find images and similar parts to TCST1103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCST1103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCST1103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCST1103 fall under?
The TCST1103 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCST1103 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCST1103 you can contact the distributor directly for product support, shipping queries etc.
Is the TCST1103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCST1103 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TCST1103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCST1103 often in real-time on the comparison pages.
What if I can't find stock of TCST1103?
You can fill out our help required form which you can use to request a quote for TCST1103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.