Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Transfer Ratio Max | 400% |
Current Transfer Ratio Min | 200% |
Input Current | 5mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCPLR CTR 200-400% SOP-4 | TTI Europe |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat | EBV Elektronik |
OPTOCOUPLER 200-400% SSOP4 | Rutronik |
TCMT1119 Series Dual Channel 70V 3750Vrms SMT Phototransistor Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a TCMT1119?
Additional datasheets, footprints and schematics for TCMT1119 are listed on our Part Details page. You can also find images and similar parts to TCMT1119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT1119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT1119 fall under?
The TCMT1119 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT1119 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1119 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT1119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCMT1119 have stock available?
Authorised distributors including TTI Europe, EBV Elektronik, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for TCMT1119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT1119 often in real-time on the comparison pages.
What if I can't find stock of TCMT1119?
You can fill out our help required form which you can use to request a quote for TCMT1119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.