Status: | Unknown |
---|---|
Series: | TCMT110. Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
524
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
249,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
RS
from US$0.28
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,998
in stock
|
Buy Now | |
element14
from US$0.22
|
524
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package (half pitch) |
AC isolation test voltage 3750 VRMS |
Low coupling capacitance of typical 0.3 pF |
Applications |
---|
Programmable logic controllers |
Modems |
Answering machines |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
TCMT110. Series |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America |
TCMT1104 Series 3750 Vrms 160 % SMT Optocoupler Phototransistor - SOP-4 | Future Electronics |
SOP-4 CPLR 160-320%CTR 10mAVDE-e3 | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR, 3750VRMS | element14 |
Optocoupler, Phototransistor, 3750Vrms, Full Reel | Newark Electronics |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCMT1104?
Additional datasheets, footprints and schematics for TCMT1104 are listed on our Part Details page. You can also find images and similar parts to TCMT1104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCMT1104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCMT1104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCMT1104 fall under?
The TCMT1104 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCMT1104 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCMT1104 you can contact the distributor directly for product support, shipping queries etc.
Is the TCMT1104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCMT1104 have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TCMT1104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCMT1104 often in real-time on the comparison pages.
What if I can't find stock of TCMT1104?
You can fill out our help required form which you can use to request a quote for TCMT1104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.