Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 200% |
Current Transfer Ratio Min | 100% |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler, Trans., 100-200%, 10Ma | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | Avnet America |
OPTOCPLR SYSTEM | TTI Europe |
OPTOCOUPLER, TRANS., 100-200%, 10MA | Farnell |
Where can I find additional details, specifications and documents for a TCLT1013?
Additional datasheets, footprints and schematics for TCLT1013 are listed on our Part Details page. You can also find images and similar parts to TCLT1013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCLT1013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCLT1013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCLT1013 fall under?
The TCLT1013 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCLT1013 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCLT1013 you can contact the distributor directly for product support, shipping queries etc.
Is the TCLT1013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCLT1013 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for TCLT1013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCLT1013 often in real-time on the comparison pages.
What if I can't find stock of TCLT1013?
You can fill out our help required form which you can use to request a quote for TCLT1013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.