Status: | Unknown |
---|---|
Series: | TCET1100, TCET1100G |
RoHS: | Compliant |
High common mode rejection |
Low temperature coefficient of CTR |
CTR offered in 7 groups |
Applications |
---|
Circuits for safe protective separation against electrical shock according to safety class II (reinforced isolation): |
For application class I to IV at mains voltage ≤ 300 V |
For application class I to III at mains voltage ≤ 600 V according to DIN EN 60747-5-5 (VDE 0884), suitable for: |
Application Notes |
---|
Application Note 43 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
TCET1100, TCET1100G |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Phototransistor, 5000Vrms | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin DIL | Avnet America |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | element14 |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCET1108?
Additional datasheets, footprints and schematics for TCET1108 are listed on our Part Details page. You can also find images and similar parts to TCET1108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCET1108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCET1108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCET1108 fall under?
The TCET1108 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCET1108 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCET1108 you can contact the distributor directly for product support, shipping queries etc.
Is the TCET1108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCET1108 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TCET1108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCET1108 often in real-time on the comparison pages.
What if I can't find stock of TCET1108?
You can fill out our help required form which you can use to request a quote for TCET1108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.