Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.25
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BSI CSA EN FIMKO VDE |
Approval Category | UL Recognised |
Collector Emitter Saturation Voltage Vce(on) | 0.3V |
Current If CTR | 1mA |
Current Transfer Ratio Min | 13% |
Current Transfer Ratio Typ | 30% |
External Depth | 6.3mm |
External Length / Height | 4.4mm |
External Width | 4.75mm |
Fall Time tf | 4.7µs |
Forward Voltage VF Max | 1.6V |
Input Current | 50mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Peak Forward Current | 130mA |
Power Ouput Dissipation | 265mW |
Rise Time | 3µs |
Row Pitch | 9mm |
Supply Voltage | 5V |
Voltage Vf Typ | 1.25V |
OPTOCOUPLER, HIGH TEMPERATURE, VDE | element14 |
Where can I find additional details, specifications and documents for a TCET1101?
Additional datasheets, footprints and schematics for TCET1101 are listed on our Part Details page. You can also find images and similar parts to TCET1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCET1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCET1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCET1101 fall under?
The TCET1101 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCET1101 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCET1101 you can contact the distributor directly for product support, shipping queries etc.
Is the TCET1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCET1101 have stock available?
Authorised distributors including element14 have stock available or on a lead time for TCET1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCET1101 often in real-time on the comparison pages.
What if I can't find stock of TCET1101?
You can fill out our help required form which you can use to request a quote for TCET1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.