Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Current Transfer Ratio Min | 100% |
Fall Time tf | 15µs |
Forward Current If(AV) | 10mA |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Rise Time | 15µs |
Row Pitch | 9mm |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
OPTOCPLR SYSTEM | TTI Europe |
Where can I find additional details, specifications and documents for a TCDT1110?
Additional datasheets, footprints and schematics for TCDT1110 are listed on our Part Details page. You can also find images and similar parts to TCDT1110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCDT1110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCDT1110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCDT1110 fall under?
The TCDT1110 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TCDT1110 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCDT1110 you can contact the distributor directly for product support, shipping queries etc.
Is the TCDT1110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCDT1110 have stock available?
Authorised distributors including Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TCDT1110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCDT1110 often in real-time on the comparison pages.
What if I can't find stock of TCDT1110?
You can fill out our help required form which you can use to request a quote for TCDT1110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.