Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
CAN Transceiver With Polarity Control | Texas Instruments |
Can Transceiver, 5Mbps, 5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCAN4420DR?
Additional datasheets, footprints and schematics for TCAN4420DR are listed on our Part Details page. You can also find images and similar parts to TCAN4420DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCAN4420DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCAN4420DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCAN4420DR fall under?
The TCAN4420DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCAN4420DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN4420DR you can contact the distributor directly for product support, shipping queries etc.
Is the TCAN4420DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCAN4420DR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCAN4420DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCAN4420DR often in real-time on the comparison pages.
What if I can't find stock of TCAN4420DR?
You can fill out our help required form which you can use to request a quote for TCAN4420DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.