Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.42
|
20,840
in stock
|
Buy Now |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-bit 1.65- to 5.5-V I2C/SMBus I/O expander with interrupt, weak pull-up & config registers | Texas Instruments |
Where can I find additional details, specifications and documents for a TCA9554ADBQR?
Additional datasheets, footprints and schematics for TCA9554ADBQR are listed on our Part Details page. You can also find images and similar parts to TCA9554ADBQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9554ADBQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9554ADBQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9554ADBQR fall under?
The TCA9554ADBQR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9554ADBQR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9554ADBQR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9554ADBQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9554ADBQR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TCA9554ADBQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9554ADBQR often in real-time on the comparison pages.
What if I can't find stock of TCA9554ADBQR?
You can fill out our help required form which you can use to request a quote for TCA9554ADBQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.