Status: | Active |
---|---|
Series: | TCA0372 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Future Electronics
from US$0.89
|
124,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,237
in stock
|
Buy Now | |
Farnell
from US$1.14
|
1,237
in stock
|
Buy Now | |
element14
from US$1.20
|
1,227
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current to 1.0 A |
Slew Rate of 1.3 V/µs |
Wide Bandwidth of 1.1 MHz |
Internal Thermal Shutdown |
Single or Split Supply Operation |
Excellent Gain and Phase Margins |
Common Mode Input Includes Ground |
Zero Deadband Crossover Distortion |
Applications |
---|
Signal Conditioning |
White Goods |
Industrial Equipment |
End Products |
---|
Sensor Interface |
Medical Equipment |
Description | TCA0372, ID = 5.0 mA |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 5 |
VS Max (V) | 40 |
Iq Typ (mA) | 2.5 |
VOS Max (mV) | 15 |
GBW Typ (MHz) | 1.4 |
SR Typ (V/µs) | 1.4 |
IO Typ (mA) | 1000 |
ΔVOS/ΔT (μV/C) | 20 |
eN (nV/√Hz) | 22 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 125 |
Package Type | SOIC-16W |
TCA Series 40 V 1.4 MHz General Purpose SMT Operational Amplifier - SOIC-16W | Future Electronics |
Opamp, 1.4Mhz, 1.4V/Us, 0.02V, Wsoic-16 | Newark Electronics |
OPAMP, 1.4MHZ, 1.4V/US, 0.02V, WSOIC-16 | Farnell |
OP Amp Dual GP �20V/40V 16-Pin SOIC W T/R | Avnet Silica |
Op Amplifier Dual 1A Output 40V SOIC16W | RS |
OP Amp Dual GP ±20V/40V 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCA0372DWR2G?
Additional datasheets, footprints and schematics for TCA0372DWR2G are listed on our Part Details page. You can also find images and similar parts to TCA0372DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA0372DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA0372DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA0372DWR2G fall under?
The TCA0372DWR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to TCA0372DWR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA0372DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the TCA0372DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TCA0372DWR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Avnet Silica have stock available or on a lead time for TCA0372DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA0372DWR2G often in real-time on the comparison pages.
What if I can't find stock of TCA0372DWR2G?
You can fill out our help required form which you can use to request a quote for TCA0372DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.