Status: | Active |
---|---|
Series: | TC962 |
RoHS: | Compliant |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
86
in stock
|
Buy Now | |
Microchip Technology
from US$2.27
|
7,950
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
187
in stock
|
Buy Now | |
element14
from US$3.36
|
187
in stock
|
Buy Now | |
Farnell
from US$2.90
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
160
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
101
in stock
|
Buy Now | |
EBV Elektronik
-
|
47
in stock
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
RS Americas
from US$3.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin Compatible With TC7662/ICL7662/SI7661 |
High Output Current ........................ 80mA |
No External Diodes Required. |
Wide Operating Range .................. 3V to 18V |
Low Output Impedance ................... 28Ohm Typ. |
No Low Voltage Terminal Required |
Application Zener On Chip |
OSC Frequency Doubling Pin Option for Smaller Output Capacitors |
Typical Active Output Current (mA) | 80 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 190 |
Vin Max (V) | 18 |
Vin Min (V) | 3 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 16 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (47) |
Data Sheets |
---|
TC962 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
High Output DC/DC Converter | Microchip Technology |
Mpu Supervisor/Monitor, 0 To 70Deg C Rohs Compliant: Yes |Microchip TC962COE | Newark Electronics |
MPU SUPERVISOR/MONITOR, 0 TO 70DEG C | element14 |
TC962 Series 3 to 18 V High Current Charge Pump DC-to-DC Converter - SOIC-16 | Future Electronics |
Charge-Pump DC/DC Converter 80mA SOIC16 | RS |
Charge Pump INV -18V to -3V 80mA 16-Pin SOIC W Tube | EBV Elektronik |
Microchip TC962COE, Charge Pump Inverting, -18 - -3 V, 16-Pin, SOIC W | Microchip Technology Inc. TC962COE | RS Americas |
Where can I find additional details, specifications and documents for a TC962COE?
Additional datasheets, footprints and schematics for TC962COE are listed on our Part Details page. You can also find images and similar parts to TC962COE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC962COE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC962COE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC962COE fall under?
The TC962COE is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TC962COE when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC962COE you can contact the distributor directly for product support, shipping queries etc.
Is the TC962COE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC962COE have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TC962COE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC962COE often in real-time on the comparison pages.
What if I can't find stock of TC962COE?
You can fill out our help required form which you can use to request a quote for TC962COE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.