Status: | Active |
---|---|
Series: | TC7660 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
3,250
in stock
|
Buy Now | |
Avnet Silica
-
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Microchip Technology
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Converts +5V Logic Supply to ±5V System |
Efficient Voltage Conversion: 99.9% |
Excellent Power Efficiency: 98% |
Low Power Supply: 80µA @ 5VIN |
Low Cost and Easy to Use — Only Two External Capacitors Required |
RS232 Negative Power Supply |
Improved ESD Protection: Up to 3kV |
No Dx Diode Required for High Voltage Operation |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 80 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC7660 Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Charge Pump INV -10V to -1.5V 20mA 8-Pin SOIC N T/R | Avnet Silica |
Dc-Dc Charge Pump, Invert, 85Deg C Rohs Compliant: Yes |Microchip TC7660EOA713 | Newark Electronics |
TC7660 Series 1.5 V to 10 V Charge Pump DC-to-DC Voltage Converter - SOIC-8 | Future Electronics |
DC-DC Converter | Microchip Technology |
DC-DC Converter8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. TC7660EOA713 | RS Americas |
DC-DC CHARGE PUMP, INVERT, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a TC7660EOA713?
Additional datasheets, footprints and schematics for TC7660EOA713 are listed on our Part Details page. You can also find images and similar parts to TC7660EOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660EOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660EOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660EOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660EOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660EOA713 have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TC7660EOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660EOA713 often in real-time on the comparison pages.
What if I can't find stock of TC7660EOA713?
You can fill out our help required form which you can use to request a quote for TC7660EOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.