Status: | Active |
---|---|
Series: | TC7116 |
RoHS: | Compliant |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.81
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.16
|
3,240
in stock
|
Buy Now | |
Schukat Electronic
from US$5.62
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$5.00
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
-
|
Buy Now | |
Future Electronics
from US$6.58
|
-
|
Buy Now | |
Avnet America
from US$6.71
|
-
|
Buy Now | |
RS Americas
from US$7.26
|
-
|
Buy Now | |
element14
from US$7.92
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
80 ppm/°C Typ |
Display Hold Function |
Directly Drives LCD Display |
Guaranteed Zero Reading with Zero Input |
Auto-Zero Cycle Eliminates Need for Zero Adjustment Potentiometer |
True Polarity Indication for Precision Null Applications |
High Impedance CMOS Differential Inputs: 1012 Ohm |
Hold | Yes |
---|---|
DMM | No |
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -25 |
Temp Range Max | 85 |
Pins | Packaging | 40 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (10) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
3-1/2 Digit A/D, w/ Hold | Microchip Technology |
3,5Dig ADC+Memo/LCD DIP40 | Schukat Electronic |
Analog To Digital Converter Adc, 3.5Bit, Dip-40 | Newark Electronics |
TC7116 Series 9 V 7-Segment 3-1/2 Digit Analog-to-Digital Converter - PDIP-40 | Future Electronics |
ADC Single Dual Slope 3 1/2Digit LCD 40-Pin PDIP Tube | Avnet America |
Microchip TC7116CPL, ADC, Differential Input, 40-Pin PDIP | Microchip Technology Inc. TC7116CPL | RS Americas |
IC, ADC, 3-1/2 DIGIT, HOLD, DIP40 | element14 |
Where can I find additional details, specifications and documents for a TC7116CPL?
Additional datasheets, footprints and schematics for TC7116CPL are listed on our Part Details page. You can also find images and similar parts to TC7116CPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7116CPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7116CPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7116CPL fall under?
The TC7116CPL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7116CPL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7116CPL you can contact the distributor directly for product support, shipping queries etc.
Is the TC7116CPL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7116CPL have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for TC7116CPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7116CPL often in real-time on the comparison pages.
What if I can't find stock of TC7116CPL?
You can fill out our help required form which you can use to request a quote for TC7116CPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.