Status: | Active |
---|---|
Series: | TC7109 |
RoHS: | Compliant |
Prices starting from US$8.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.08
|
40
in stock
|
Buy Now | |
Microchip Technology
from US$10.89
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$14.74
|
-
|
Buy Now | |
Avnet America
from US$14.17
|
-
|
Buy Now | |
RS Americas
from US$15.35
|
-
|
Buy Now | |
Farnell
from US$8.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zero-Integrator Cycle for Fast Recovery from Input Overloads |
Eliminates Cross-Talk in Multiplexed Systems |
12-Bit Plus Sign Integrating A/D Converter with Overrange Indication |
True Differential Signal Input and Differential Reference Input |
Low Noise: 15µVp-p Typ. |
Input Current: 1pA Typ. |
No Zero Adjustment Needed |
UART Handshake Mode for Simple Serial Data Transmission |
Temp Range Min | -25 |
---|---|
Temp Range Max | 85 |
Pins | Packaging | 44 | MQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (96) |
Data Sheets |
---|
TC7109/A Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4854 |
Shipping Weight (kg) | 3.895833 |
Lead Count | 44 |
Package Type | MQFP |
Package Width or Size | 10x10x2mm |
Soldering Composition | Matte Tin |
13 Bit A/D (fast recovery) | Microchip Technology |
ADC 12Bit uA-Compatible Parallel MQFP44 | RS |
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44 | Newark Electronics |
ADC Single Dual Slope 10sps 12-bit+Sign Parallel 44-Pin MQFP | Avnet America |
Microchip TC7109CKW, 12 bit Serial ADC, Differential Input, 44-Pin PQFP | Microchip Technology Inc. TC7109CKW | RS Americas |
IC, ADC, 12BIT, 44MQFP | Farnell |
Where can I find additional details, specifications and documents for a TC7109CKW?
Additional datasheets, footprints and schematics for TC7109CKW are listed on our Part Details page. You can also find images and similar parts to TC7109CKW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7109CKW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7109CKW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7109CKW fall under?
The TC7109CKW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TC7109CKW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7109CKW you can contact the distributor directly for product support, shipping queries etc.
Is the TC7109CKW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7109CKW have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TC7109CKW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7109CKW often in real-time on the comparison pages.
What if I can't find stock of TC7109CKW?
You can fill out our help required form which you can use to request a quote for TC7109CKW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.