Status: | Active |
---|---|
Series: | TC620 |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.44
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
-
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$4.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
•User-Programmable Hysteresis and Temperature Set Point •Easily Programs with 2 External Resistors •Wide Temperature Detection Range: -- 40C to +125C (TC620/621CVx) •External Thermistor for Remote Sensing Applications (TC621x) |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
TC620/621 Data Sheet |
Application Notes |
---|
AN773 - Application Circuits of the TC620/TC621 Solid-State Temperature Sensors |
AN679 - Temperature Sensing Technologies |
Brochures |
---|
Analog & Interface Guide (Volume 2) |
Quick Guide to Microchip Development Tools |
Temperature Sensor Design Guide |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Temp Switch, Int Sensor, C Opt. | Microchip Technology |
Temperature Sensor, 1C, 8-Soic | Newark Electronics |
TEMP SWITCH, INT SENSOR, C OPT. | Future Electronics |
Temp Sensor Analog 8-Pin SOIC N Tube | Avnet America |
Microchip TC620CEOA Temperature Sensor 8-Pin SOIC, -40 - +85 degC | Microchip Technology Inc. TC620CEOA | RS Americas |
TEMP SENSOR, 5V, DUAL, TRIP, 8-SOIC | Farnell |
Where can I find additional details, specifications and documents for a TC620CEOA?
Additional datasheets, footprints and schematics for TC620CEOA are listed on our Part Details page. You can also find images and similar parts to TC620CEOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC620CEOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC620CEOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC620CEOA fall under?
The TC620CEOA is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC620CEOA when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC620CEOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC620CEOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC620CEOA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TC620CEOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC620CEOA often in real-time on the comparison pages.
What if I can't find stock of TC620CEOA?
You can fill out our help required form which you can use to request a quote for TC620CEOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.