Status: | Active |
---|---|
Series: | TC54 |
RoHS: | Compliant |
The TC54 Series are CMOS voltage detectors, suited especially for battery-powered applications because of their extremely low 1uA operating current and small surface-mount packaging. Each part is laser trimmed to the desired threshold voltage which can be specified from 1.1V to 6.0V, for a 2% tolerance. The device includes a comparator, low-current high-precision reference, laser-trimmed divider,hysteresiscircuit and output driver. The TC54 is available with either an open-drain or complementary output stage. In operation, the TC54's output (VOUT) remains in the logic HIGH state as long as VIN is greater than the specified threshold voltage (VDET– ). When VIN falls below VDET– the output is driven to a logic LOW. VOUT remains LOW until VIN rises above VDET– by an amount VHYST, whereupon it resets to a logic HIGH.
**3L TO-92 package (ZB) is no longer available due to the End of Life (EOL) status.
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Microchip Technology
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precise Detection Thresholds Standard ± 2.0% |
Low Current Drain: Typ. 1uA |
Wide Detection Range: 1.1V to 6.0V |
Wide Operating Voltage Range: 0.7V to 10V |
Product Type | Detector |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 4.21, 4.12, 2.94, 2.84, 2.65, 2.06, 1.37 (1.4-6V) |
Reset Type | Active Low |
Output | CMOS push-pull or Open drain |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 3 | SOT-23A |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0149 |
Shipping Weight (kg) | 0.042667 |
Lead Count | 3 |
Package Type | SOT-23A |
Soldering Composition | Matte Tin |
Voltage supervisor,4.3V,PP,Low,SOT23A | RS |
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A | Newark Electronics |
TC54 Series 4.3 V Threshold 10 V Supply CMOS Voltage Detector - SOT-23 | Future Electronics |
Volt Supervisor Detect 1.1V to 6V 3-Pin SOT-23A T/R | Avnet America |
No description available | Microchip Technology |
Microchip TC54VC4302ECB713, Voltage Supervisor 4.21 to 4.39 V, 3-Pin SOT-23A | Microchip Technology Inc. TC54VC4302ECB713 | RS Americas |
IC, SUPERVISOR, SMD | element14 |
Where can I find additional details, specifications and documents for a TC54VC4302ECB713?
Additional datasheets, footprints and schematics for TC54VC4302ECB713 are listed on our Part Details page. You can also find images and similar parts to TC54VC4302ECB713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC54VC4302ECB713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC54VC4302ECB713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC54VC4302ECB713 fall under?
The TC54VC4302ECB713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TC54VC4302ECB713 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC54VC4302ECB713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC54VC4302ECB713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC54VC4302ECB713 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for TC54VC4302ECB713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC54VC4302ECB713 often in real-time on the comparison pages.
What if I can't find stock of TC54VC4302ECB713?
You can fill out our help required form which you can use to request a quote for TC54VC4302ECB713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.