Status: | Active |
---|---|
Series: | TC1047A |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
8,640
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
45,000
in stock
|
Buy Now | |
element14
from US$0.71
|
23,278
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
22,949
in stock
|
Buy Now | |
Farnell
from US$0.62
|
22,949
in stock
|
Buy Now | |
Microchip Technology
from US$0.57
|
16,887
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
5,076
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
3,015
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
2,811
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
55
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
Schukat Electronic
from US$0.71
|
-
|
Buy Now |
Supply Voltage Range: 2.5V to 5.5V |
Wide Temperature Measurement Range: -40°C to +125°C |
High Temperature Converter Accuracy: ± 2°C, Max, at 25°C |
Linear Temperature Slope: 10mV/°C |
Very Low Supply Current: 35µA Typical |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 3 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1047/A Data Sheet |
Supporting Collateral |
---|
ADN001 Keeping Power Hungry Circuits Under Thermal Control |
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
User Guides |
---|
TC1047A Temperature-to-Voltage Converter PICtailâ„¢ Demo Board User's Guide |
MCP1630 NiMH Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
TC1047A Series 5.5 V Precision Temperature-to-Voltage Converter - SOT23B-3 | Future Electronics |
CONVERTER, TEMP TO VOLT, 3SOT23 | element14 |
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 3 Rohs Compliant: Yes |Microchip TC1047AVNBTR | Newark Electronics |
High Precision Temp-to-Voltage Converter (10mV/oC) | Microchip Technology |
Temperature sensor, -40 to +125 degC | RS |
IC: temperature converter | Transfer Multisort Elektronik |
Microchip Temperature Sensor | Distrelec |
Microchip TC1047AVNBTR Temperature Sensor 3-Pin SOT-23B, -40 - +125 degC | Microchip Technology Inc. TC1047AVNBTR | RS Americas |
Temp Sensor Analog-OUT 3-Pin SOT-23B T/R | Avnet Silica |
Temp. Sensor -40/+125°C +-2°C SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TC1047AVNBTR?
Additional datasheets, footprints and schematics for TC1047AVNBTR are listed on our Part Details page. You can also find images and similar parts to TC1047AVNBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1047AVNBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1047AVNBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1047AVNBTR fall under?
The TC1047AVNBTR is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC1047AVNBTR when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1047AVNBTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1047AVNBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1047AVNBTR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Microchip Technology have stock available or on a lead time for TC1047AVNBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1047AVNBTR often in real-time on the comparison pages.
What if I can't find stock of TC1047AVNBTR?
You can fill out our help required form which you can use to request a quote for TC1047AVNBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.