Status: | Active |
---|---|
Series: | TC1046 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
2,790
in stock
|
Buy Now | |
Microchip Technology
from US$0.55
|
105,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
13,586
in stock
|
Buy Now | |
element14
from US$0.58
|
13,586
in stock
|
Buy Now | |
Farnell
from US$0.57
|
13,586
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
2,928
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range: 2.7V to 4.4V |
Wide Temperature Measurement Range: -40 o C to +125 o C |
High Temperature Converter Accuracy: ± 2 o C, Max, at 25C |
Linear Temperature Slope: 6.25 mV/o C |
Very Low Supply Current: 35uA Typical |
AEC-Q100 Qualified Grade 1 |
Pins | Packaging | 3 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1046 Datasheet |
Application Notes |
---|
AN679 - Temperature Sensing Technologies |
Supporting Collateral |
---|
ADN011 - Flexible Integrated Temp Sensors Lower System Costs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
High Precision Temp-to-Voltage Converter (6.25mV/oC) | Microchip Technology |
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 3 Rohs Compliant: Yes |Microchip TC1046VNBTR | Newark Electronics |
IC, TEMP TO VOLT CONVTR, SMD, 1046 | element14 |
Temperature Sensor 6.25mV/C SOT23 | RS |
TC1046 Series 4.4 V High Precision Temperature-to-Voltage Converter - SOT-23 | Future Electronics |
Temp Sensor Analog 3-Pin SOT-23B T/R | Avnet America |
Where can I find additional details, specifications and documents for a TC1046VNBTR?
Additional datasheets, footprints and schematics for TC1046VNBTR are listed on our Part Details page. You can also find images and similar parts to TC1046VNBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1046VNBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1046VNBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1046VNBTR fall under?
The TC1046VNBTR is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TC1046VNBTR when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1046VNBTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1046VNBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1046VNBTR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TC1046VNBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1046VNBTR often in real-time on the comparison pages.
What if I can't find stock of TC1046VNBTR?
You can fill out our help required form which you can use to request a quote for TC1046VNBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.