Status: | Unknown |
---|---|
Series: | TBAS1 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | TBAS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Application Code | High Speed |
Current If @ Vf | 50mA |
Current Ifsm | 4A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 50mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Peak Forward Current | 215mA |
Reverse Recovery Time trr Typ | 4ns |
SMD Marking | A6 |
Test Current | 50mA |
DIODE, SWITCHING, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TBAS16?
Additional datasheets, footprints and schematics for TBAS16 are listed on our Part Details page. You can also find images and similar parts to TBAS16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBAS16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBAS16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBAS16 fall under?
The TBAS16 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to TBAS16 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBAS16 you can contact the distributor directly for product support, shipping queries etc.
Is the TBAS16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBAS16 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TBAS16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBAS16 often in real-time on the comparison pages.
What if I can't find stock of TBAS16?
You can fill out our help required form which you can use to request a quote for TBAS16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.