Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS5754M |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board TAS5754M |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Class D Closed Loop Amplifier Mono/Dual Channel Operation I2S/I2C 4.5V-26.4V Supply |
TAS5754M 30-W Digital I2S Input, Closed-Loop Audio Class-D Amplifier Evaluation Module | Texas Instruments |
Evaluation Board, Closed Loop Audio Amp | Newark Electronics |
EVALUATION BOARD, CLOSED LOOP AUDIO AMP | element14 |
Where can I find additional details, specifications and documents for a TAS5754MDCAEVM?
Additional datasheets, footprints and schematics for TAS5754MDCAEVM are listed on our Part Details page. You can also find images and similar parts to TAS5754MDCAEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5754MDCAEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5754MDCAEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5754MDCAEVM fall under?
The TAS5754MDCAEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS5754MDCAEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5754MDCAEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5754MDCAEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5754MDCAEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAS5754MDCAEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5754MDCAEVM often in real-time on the comparison pages.
What if I can't find stock of TAS5754MDCAEVM?
You can fill out our help required form which you can use to request a quote for TAS5754MDCAEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.