Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.91
|
12,085
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 4 Channel, 4Channels |
Output Power | 20W |
Supply Voltage Range | 10V to 26V 3V to 3.6V |
Amplifier Case Style | HTQFP |
No. of Pins | 48Pins |
Load Impedance | 6ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 26V 3V to 3.6V |
Base Number | 5710 |
Operating Temperature Range | 0°C to +85°C |
Output Power (Pout) | 20W |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
THD + N | 0.03% @ 1W 8ohm PVCC=18V |
Termination Type | Surface Mount Device |
20-W stereo, 10- to 26-V, digital input, closed loop Class-D audio amplifier w/ EQ & 2-band DRC | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS5710PHP?
Additional datasheets, footprints and schematics for TAS5710PHP are listed on our Part Details page. You can also find images and similar parts to TAS5710PHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5710PHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5710PHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5710PHP fall under?
The TAS5710PHP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5710PHP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5710PHP you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5710PHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5710PHP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TAS5710PHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5710PHP often in real-time on the comparison pages.
What if I can't find stock of TAS5710PHP?
You can fill out our help required form which you can use to request a quote for TAS5710PHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.