Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 125W |
Supply Voltage Range | 16V to 34.1V 10.8V to 13.2V |
Amplifier Case Style | HTQFP |
No. of Pins | 64Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 16V to 34.1V 10.8V to 13.2V |
Base Number | 5612 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 125W |
THD + N | 0.01% @ 1W 8ohm PVDD=32.5V |
Where can I find additional details, specifications and documents for a TAS5612PHD?
Additional datasheets, footprints and schematics for TAS5612PHD are listed on our Part Details page. You can also find images and similar parts to TAS5612PHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5612PHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5612PHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5612PHD fall under?
The TAS5612PHD is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5612PHD when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5612PHD you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5612PHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5612PHD have stock available?
There is no stock from authorised distributors for TAS5612PHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5612PHD often in real-time on the comparison pages.
What if I can't find stock of TAS5612PHD?
You can fill out our help required form which you can use to request a quote for TAS5612PHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.