Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS2521 |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Evaluation Module TAS2521 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Digital Input Mono Speaker Amp Supports 8kHz to 96kHz Sample Rates Embedded Power-on-Reset |
Where can I find additional details, specifications and documents for a TAS2521EVM?
Additional datasheets, footprints and schematics for TAS2521EVM are listed on our Part Details page. You can also find images and similar parts to TAS2521EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS2521EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS2521EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS2521EVM fall under?
The TAS2521EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS2521EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS2521EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS2521EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS2521EVM have stock available?
There is no stock from authorised distributors for TAS2521EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS2521EVM often in real-time on the comparison pages.
What if I can't find stock of TAS2521EVM?
You can fill out our help required form which you can use to request a quote for TAS2521EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.