Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
USB IC Type | Stereo Audio Interface |
---|---|
USB Standard | USB 1.0 1.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 48Pins |
Data Rate | 12Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Audio IC Case Style | TQFP |
Base Number | 1020 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
USB Type | Peripheral Controller |
Where can I find additional details, specifications and documents for a TAS1020BPFB?
Additional datasheets, footprints and schematics for TAS1020BPFB are listed on our Part Details page. You can also find images and similar parts to TAS1020BPFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS1020BPFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS1020BPFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS1020BPFB fall under?
The TAS1020BPFB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TAS1020BPFB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS1020BPFB you can contact the distributor directly for product support, shipping queries etc.
Is the TAS1020BPFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS1020BPFB have stock available?
There is no stock from authorised distributors for TAS1020BPFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS1020BPFB often in real-time on the comparison pages.
What if I can't find stock of TAS1020BPFB?
You can fill out our help required form which you can use to request a quote for TAS1020BPFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.