Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | TAJ Series Tantalum Capacitors |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 20mm |
External Width | 106mm |
Height | 188mm |
Kit Contents Descriptive | 30 Values |
Range of Cap Values | 0.47µF to 330µF |
Capacitor Kit, Tantalum, Low Profile | Newark Electronics |
CAPACITOR KIT, TANTALUM, LOW PROFILE | element14 |
Where can I find additional details, specifications and documents for a TANTLOWPROF001F?
Additional datasheets, footprints and schematics for TANTLOWPROF001F are listed on our Part Details page. You can also find images and similar parts to TANTLOWPROF001F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TANTLOWPROF001F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TANTLOWPROF001F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TANTLOWPROF001F fall under?
The TANTLOWPROF001F is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to TANTLOWPROF001F when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TANTLOWPROF001F you can contact the distributor directly for product support, shipping queries etc.
Is the TANTLOWPROF001F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TANTLOWPROF001F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TANTLOWPROF001F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TANTLOWPROF001F often in real-time on the comparison pages.
What if I can't find stock of TANTLOWPROF001F?
You can fill out our help required form which you can use to request a quote for TANTLOWPROF001F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.