Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1500µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 37.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJD158K002RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 1500 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,1500 uF,2.5 V | AVX TAJD158K002RNJ | RS Americas |
CAP, 1500µF, 2.5V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 1500 uF, 2.5 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD158K002RNJ?
Additional datasheets, footprints and schematics for TAJD158K002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD158K002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD158K002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD158K002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD158K002RNJ fall under?
The TAJD158K002RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD158K002RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD158K002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD158K002RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD158K002RNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TAJD158K002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD158K002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD158K002RNJ?
You can fill out our help required form which you can use to request a quote for TAJD158K002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.