Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.84
|
No stock
|
Buy Now | |
TTI Europe
from US$11.07
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$12.86
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
157
in stock
|
Buy Now | |
Farnell
from US$18.01
|
130
in stock
|
Buy Now | |
TE Store
from US$29.41
|
34
in stock
|
Buy Now | |
Avnet America
from US$12.87
|
-
|
Buy Now | |
RS Americas
from US$25.52
|
-
|
Buy Now | |
Boersig
from US$13.29
|
-
|
Buy Now |
Connector Color | Black |
---|---|
Cable Jacket Color | Violet |
ケーブル出口角度 | Straight |
Conductor Material | Copper Alloy |
Environmental Protection | IP67 |
Keying | B |
Number of Positions | 2 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 7.8mm |
Cable Assembly Length | 500mm |
Wire Size | 24AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | PROFIBUS |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 5 |
Packaging Method | Bag |
Cable Assembly Type | M12 Pigtail |
Connector Type | Receptacle |
LED | Without |
Shielded | Yes |
Assembly Type | Overmolded |
Cable Type | PUR |
Product Type | Cable Assembly |
Sensor Cables/Actuator Cables M12B2-FS-PUR-0.5M | Rapid Electronics |
SENSOR CORD, 2P M12 RCPT-FREE END, 500MM | Farnell |
M12B2-FS-PUR-0.5M Cable Assembly Type: M12 Pigtail Number of Positions: 2 Cable Assembly Length: .5 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: PROFIBUS M12 Pigtail .5 m Industrial Fieldbus | Fieldbus & Profibus M12B 2P Pur Drag Chain | Part Number: TAB62335501-001 | Internal Number: TAB62335501-001 | TE Connectivity | TE Store |
Sensor Cord, 2P M12 Rcpt-Free End, 19.7" | Newark Electronics |
Cable Assembly PUR 0.5m 24AWG 2POS M12 Circular RCP Bag | Avnet America |
Cable Assembly, M12B2-FS-PUR-0.5M | TE Connectivity TAB62335501-001 | RS Americas |
Where can I find additional details, specifications and documents for a TAB62335501-001?
Additional datasheets, footprints and schematics for TAB62335501-001 are listed on our Part Details page. You can also find images and similar parts to TAB62335501-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB62335501-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB62335501-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB62335501-001 fall under?
The TAB62335501-001 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAB62335501-001 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB62335501-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TAB62335501-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB62335501-001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for TAB62335501-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB62335501-001 often in real-time on the comparison pages.
What if I can't find stock of TAB62335501-001?
You can fill out our help required form which you can use to request a quote for TAB62335501-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.