Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Jacket Color | Violet |
---|---|
Conductor Material | Copper Alloy |
ケーブル出口角度 | Right Angle |
Environmental Protection | IP67 |
Connector Color | Black |
Keying | B |
Number of Positions | 2 |
Configuration | Single Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 8mm |
Cable Assembly Length | 10000mm |
Wire Size | 22AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | PROFIBUS |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector Type | Plug |
Product Type | Cable Assembly |
LED | Without |
Cable Type | PUR |
Assembly Type | Overmolded |
Cable Assembly Type | M12 Pigtail |
Shielded | Yes |
M12B2-MR-PUR TORSION-10.0M Cable Assembly Type: M12 Pigtail Number of Positions: 2 Cable Assembly Length: 10 m M8/M12 Application Type: Industrial Fieldbus Industrial Protocols: PROFIBUS M12 Pigtail 10 m Industrial Fieldbus | Fieldbus & Profibus M12B 2Pos Pur Torsion | Part Number: TAB62246501-007 | Internal Number: TAB62246501-007 | TE Connectivity | TE Store |
Sensor Cord, 2P M12 Plug-Free End, 32.8 | Newark Electronics |
Cable Assembly PUR 10m 22AWG 2POS RA M12 Circular PL Bag | Avnet America |
Cable Assembly, M12B2-MR-PUR TORSION-10.0M | TE Connectivity TAB62246501-007 | RS Americas |
Where can I find additional details, specifications and documents for a TAB62246501-007?
Additional datasheets, footprints and schematics for TAB62246501-007 are listed on our Part Details page. You can also find images and similar parts to TAB62246501-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAB62246501-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAB62246501-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAB62246501-007 fall under?
The TAB62246501-007 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAB62246501-007 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAB62246501-007 you can contact the distributor directly for product support, shipping queries etc.
Is the TAB62246501-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAB62246501-007 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAB62246501-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAB62246501-007 often in real-time on the comparison pages.
What if I can't find stock of TAB62246501-007?
You can fill out our help required form which you can use to request a quote for TAB62246501-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.