Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$71.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$67.31
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$86.80
|
14
in stock
|
Buy Now | |
Farnell
from US$76.19
|
12
in stock
|
Buy Now | |
Avnet America
from US$67.41
|
-
|
Buy Now | |
RS Americas
from US$132.83
|
-
|
Buy Now | |
Boersig
from US$69.38
|
-
|
Buy Now |
Environmental Protection | IP67 |
---|---|
Conductor Material | Copper Alloy |
Cable Jacket Color | Violet |
Connector Color | Black |
Keying | A |
Number of Positions | 5 |
Configuration | Double Ended |
Contact Current Rating | 4A |
Wire Size | 22 – 24AWG |
Cable Assembly Length | 10000mm |
Overall Outside Cable Diameter | 6.9mm |
Operating Voltage | 60VAC, 60VDC |
Housing Material | PA66+25GF |
Industrial Protocols | DeviceNet |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 1 |
Packaging Method | Bag |
LED | Without |
Product Type | Cable Assembly |
Shielded | Yes |
Cable Type | PUR |
Cable Assembly Type | M12 to M12 |
Connector Type | Plug/Receptacle |
Assembly Type | Overmolded |
Cables M12A5-MR-FS-PUR-10M | Rapid Electronics |
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 10M | Farnell |
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 | Newark Electronics |
Cable Assembly PUR 10m 24 to 22AWG 5POS RA M12 Circular to 5POS M12 Circular PL-RCP Bag | Avnet America |
Cable Assembly, M12A5-MR-FS-PUR-10.0M | TE Connectivity TAA75AA5501-007 | RS Americas |
Where can I find additional details, specifications and documents for a TAA75AA5501-007?
Additional datasheets, footprints and schematics for TAA75AA5501-007 are listed on our Part Details page. You can also find images and similar parts to TAA75AA5501-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA75AA5501-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA75AA5501-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA75AA5501-007 fall under?
The TAA75AA5501-007 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA75AA5501-007 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA75AA5501-007 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA75AA5501-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA75AA5501-007 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TAA75AA5501-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA75AA5501-007 often in real-time on the comparison pages.
What if I can't find stock of TAA75AA5501-007?
You can fill out our help required form which you can use to request a quote for TAA75AA5501-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.