Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | IP67 |
---|---|
Conductor Material | Copper Alloy |
Connector Color | Black |
Cable Jacket Color | Red |
Number of Positions | 4 |
Keying | A |
Configuration | Double Ended |
Contact Current Rating | 4A |
Overall Outside Cable Diameter | 7.7mm |
Wire Size | 20 – 22AWG |
Cable Assembly Length | 8000mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | CC-link |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Quantity | 1 |
Packaging Method | Bag |
Cable Type | PVC |
Shielded | Yes |
LED | Without |
Connector Type | Plug/Receptacle |
Product Type | Cable Assembly |
Cable Assembly Type | M12 to M12 |
Assembly Type | Overmolded |
Sensor Cord, 4P M12 Plug-M12 Rcpt, 26.2 | Newark Electronics |
Cable Assembly PVC 8m 22 to 20AWG 4POS M12 Circular to 4POS M12 Circular PL-RCP Bag | Avnet America |
Cable Assembly, M12A4-MS-FS-PVC-8.0M | TE Connectivity TAA545B1411-080 | RS Americas |
Where can I find additional details, specifications and documents for a TAA545B1411-080?
Additional datasheets, footprints and schematics for TAA545B1411-080 are listed on our Part Details page. You can also find images and similar parts to TAA545B1411-080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA545B1411-080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA545B1411-080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA545B1411-080 fall under?
The TAA545B1411-080 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA545B1411-080 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA545B1411-080 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA545B1411-080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA545B1411-080 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA545B1411-080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA545B1411-080 often in real-time on the comparison pages.
What if I can't find stock of TAA545B1411-080?
You can fill out our help required form which you can use to request a quote for TAA545B1411-080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.