Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Environmental Protection | IP67 |
---|---|
ケーブル出口角度 | Straight |
Conductor Material | Copper Alloy |
Cable Jacket Color | Red |
Connector Color | Black |
Number of Positions | 4 |
Keying | A |
Configuration | Single Ended |
Contact Current Rating | 4A |
Cable Assembly Length | 6000mm |
Overall Outside Cable Diameter | 7.7mm |
Wire Size | 20 – 22AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | PA66+25GF |
Industrial Protocols | CC-link |
M8/M12 Application Type | Industrial Fieldbus |
Packaging Method | Bag |
Packaging Quantity | 2 |
Product Type | Cable Assembly |
Connector Type | Receptacle |
LED | Without |
Cable Type | PVC |
Assembly Type | Overmolded |
Shielded | Yes |
Cable Assembly Type | M12 Pigtail |
Sensor Cord, 4P M12 Rcpt-Free End, 19.7 | Newark Electronics |
Cable Assembly PVC 6m 22 to 20AWG 4POS M12 Circular RCP Bag | Avnet America |
Cable Assembly, M12A4-FS-PVC-6.0M | TE Connectivity TAA543B1411-060 | RS Americas |
Where can I find additional details, specifications and documents for a TAA543B1411-060?
Additional datasheets, footprints and schematics for TAA543B1411-060 are listed on our Part Details page. You can also find images and similar parts to TAA543B1411-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAA543B1411-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAA543B1411-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAA543B1411-060 fall under?
The TAA543B1411-060 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to TAA543B1411-060 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAA543B1411-060 you can contact the distributor directly for product support, shipping queries etc.
Is the TAA543B1411-060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAA543B1411-060 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAA543B1411-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAA543B1411-060 often in real-time on the comparison pages.
What if I can't find stock of TAA543B1411-060?
You can fill out our help required form which you can use to request a quote for TAA543B1411-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.