Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.25
|
57
in stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 22VDC |
Contact Current | 20A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Power Relay, Spdt, 20A, 240Vac, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a T9AV5D12-22U?
Additional datasheets, footprints and schematics for T9AV5D12-22U are listed on our Part Details page. You can also find images and similar parts to T9AV5D12-22U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AV5D12-22U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AV5D12-22U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AV5D12-22U fall under?
The T9AV5D12-22U is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AV5D12-22U when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AV5D12-22U you can contact the distributor directly for product support, shipping queries etc.
Is the T9AV5D12-22U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AV5D12-22U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T9AV5D12-22U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AV5D12-22U often in real-time on the comparison pages.
What if I can't find stock of T9AV5D12-22U?
You can fill out our help required form which you can use to request a quote for T9AV5D12-22U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.