Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.68
|
175
in stock
|
Buy Now | |
TE Store
from US$9.43
|
8,485
in stock
|
Buy Now | |
Rapid Electronics
from US$5.45
|
7,343
in stock
|
Buy Now | |
Chip One Stop
from US$3.07
|
7,127
in stock
|
Buy Now | |
Relay Specialties
from US$2.21
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
135
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$7.00
|
-
|
Buy Now | |
TTI Europe
from US$4.81
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 576ohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Current | 42mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 20A |
Contact Current DC Max | 20A |
Contact Current Max | 20A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
DC Coil Power | 1W |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 1500VAC |
External Depth | 28mm |
External Height | 32mm |
External Length / Height | 32mm |
External Width | 27mm |
Lead Spacing | 0.8mm |
Nom Operating Power | 1W |
Operating Temperature Max | 85°C |
Operating Time | 15ms |
T9AS5D22-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 576 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 576 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS5D22-24 | Internal Number: 3-1419104-6 | Alias Number: T9A-S5D22-24 | TE Connectivity | TE Store |
General Purpose Relays SPDT PC MOUNT 24VDC | Rapid Electronics |
TYCO P&B LOW COST PC BOARD REL | Relay Specialties |
RELAY, SPDT, 240VAC, 28VDC, 30A | Farnell |
Relay, Spdt, 240Vac, 28Vdc, 30A | Newark Electronics |
Electromechanical Relay SPDT 20(NO)/10(NC)A 24VDC 576Ohm Through Hole | Avnet America |
Relay, E-Mech, Power, SPDT,20A, Ctrl-V 24DC, Vol-Rtg 240AC, PCB Mnt, QC, | TE Connectivity T9AS5D22-24 | RS Americas |
POWER RELAY 24V 30A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a T9AS5D22-24?
Additional datasheets, footprints and schematics for T9AS5D22-24 are listed on our Part Details page. You can also find images and similar parts to T9AS5D22-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS5D22-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS5D22-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS5D22-24 fall under?
The T9AS5D22-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS5D22-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS5D22-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS5D22-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS5D22-24 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Relay Specialties and Farnell have stock available or on a lead time for T9AS5D22-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS5D22-24 often in real-time on the comparison pages.
What if I can't find stock of T9AS5D22-24?
You can fill out our help required form which you can use to request a quote for T9AS5D22-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.