Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
793
in stock
|
Buy Now | |
Rapid Electronics
from US$3.89
|
9,221
in stock
|
Buy Now | |
Chip One Stop
from US$3.05
|
9,221
in stock
|
Buy Now | |
TE Store
from US$8.96
|
1,172
in stock
|
Buy Now | |
Heilind Electronics
from US$4.60
|
513
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.60
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$7.54
|
-
|
Buy Now | |
TTI Europe
from US$3.44
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 20A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 277V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 25ohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
T9AS5D12-5 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 25 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 25 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS5D12-5 | Internal Number: 3-1393210-9 | Alias Number: T9A-S5D12-5 | TE Connectivity | TE Store |
POWER RELAY, SPDT, 20A, 277VAC, TH | Farnell |
T9AS5D12-5 | Heilind Electronics |
Power Relay, Spdt, 20A, 277Vac, Th | Newark Electronics |
Electromechanical Relay SPDT 20(NO)/10(NC)A 5VDC 25Ohm Through Hole | Avnet America |
Relay, E-Mech, SPDT, Ctrl-V 5DC, 20A, 277VAC, PCB Mount, Thru-Hole/QC Term, T9A | TE Connectivity T9AS5D12-5 | RS Americas |
POWER RELAY 5V 30A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a T9AS5D12-5?
Additional datasheets, footprints and schematics for T9AS5D12-5 are listed on our Part Details page. You can also find images and similar parts to T9AS5D12-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS5D12-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS5D12-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS5D12-5 fall under?
The T9AS5D12-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS5D12-5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS5D12-5 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS5D12-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS5D12-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Heilind Electronics have stock available or on a lead time for T9AS5D12-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS5D12-5 often in real-time on the comparison pages.
What if I can't find stock of T9AS5D12-5?
You can fill out our help required form which you can use to request a quote for T9AS5D12-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.