Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Indium Oxide |
Coil Resistance | 144ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Coil Current | 83mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 30A |
Contact Current Max | 30A |
Contact Current Min | 1A |
Contact Resistance | 75mohm |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 1W |
Dielectric Voltage Coil to Contact | 2500V |
Dielectric Voltage Contact to Contact | 1500V |
External Depth | 32.51mm |
External Height | 27.94mm |
External Length / Height | 27.94mm |
External Width | 27.43mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Mechanical Operations | 10000000 |
Nom Operating Power | 1W |
Operating Temperature Max | 85°C |
POWER RELAY 12V 30A 1NO THT | TTI Europe |
RELAY, SPST, 240VAC, 30A | Farnell |
Where can I find additional details, specifications and documents for a T9AS1D24-12?
Additional datasheets, footprints and schematics for T9AS1D24-12 are listed on our Part Details page. You can also find images and similar parts to T9AS1D24-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS1D24-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS1D24-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS1D24-12 fall under?
The T9AS1D24-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS1D24-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS1D24-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS1D24-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS1D24-12 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for T9AS1D24-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS1D24-12 often in real-time on the comparison pages.
What if I can't find stock of T9AS1D24-12?
You can fill out our help required form which you can use to request a quote for T9AS1D24-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.