Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
No stock
|
Buy Now | |
TE Store
from US$8.15
|
21,584
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
2,700
in stock
|
Buy Now | |
TTI Europe
from US$2.81
|
1,000
in stock
|
Buy Now | |
element14
from US$4.26
|
377
in stock
|
Buy Now | |
Farnell
from US$5.21
|
377
in stock
|
Buy Now | |
Rapid Electronics
from US$5.29
|
148
in stock
|
Buy Now | |
Relay Specialties
from US$2.00
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$3.86
|
42
in stock
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | T9A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 576ohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
Approval Bodies | CSA UL |
Coil Current | 42mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 30A |
Contact Current DC Max | 30A |
Contact Current Max | 30A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 28V |
DC Coil Power | 1W |
Dielectric Voltage Coil to Contact | 2500VAC |
Dielectric Voltage Contact to Contact | 1500VAC |
External Depth | 28mm |
External Height | 32mm |
External Length / Height | 32mm |
External Width | 27mm |
Lead Spacing | 0.8mm |
Nom Operating Power | 1W |
Operating Temperature Max | 85°C |
Operating Time | 15ms |
T9AS1D22-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 576 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 576 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AS1D22-24 | Internal Number: 2-1419104-1 | TE Connectivity | TE Store |
T9As1D22-24 Rohs Compliant: No |Potter&brumfield Te Connectivity T9AS1D22-24 | Newark Electronics |
POWER RELAY 24V 30A 1NO THT | TTI Europe |
RELAY, SPST-NO, 240VAC, 28VDC, 30A | element14 |
General Purpose Relays SPST-NO PC MNT 24VDC | Rapid Electronics |
TYCO P&B LOW COST PC BOARD REL | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay SPST-NO 30A 24VDC 576Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a T9AS1D22-24?
Additional datasheets, footprints and schematics for T9AS1D22-24 are listed on our Part Details page. You can also find images and similar parts to T9AS1D22-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AS1D22-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AS1D22-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AS1D22-24 fall under?
The T9AS1D22-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AS1D22-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AS1D22-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AS1D22-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AS1D22-24 have stock available?
Authorised distributors including TE Store, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for T9AS1D22-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AS1D22-24 often in real-time on the comparison pages.
What if I can't find stock of T9AS1D22-24?
You can fill out our help required form which you can use to request a quote for T9AS1D22-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.