Status: | Unknown |
---|---|
Series: | T9A Series |
RoHS: | Unknown |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
2,211
in stock
|
Buy Now | |
Heilind Electronics
from US$5.10
|
3,947
in stock
|
Buy Now | |
TE Store
from US$9.93
|
2,287
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
2,211
in stock
|
Buy Now | |
RS Americas
from US$7.36
|
1,058
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.10
|
921
in stock
|
Buy Now | |
Chip One Stop
from US$5.66
|
113
in stock
|
Buy Now | |
Relay Specialties
from US$6.25
|
24
in stock
|
Buy Now | |
Carlton-Bates
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
TTI Europe
from US$3.63
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 20A |
Product Range | T9A Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 144ohm |
Approvals & Standards | CSA UL |
SVHC | Cadmium oxide (27-Jun-2018) |
Approval Bodies | CSA UL |
Coil Current | 83mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 20A |
Contact Current DC Max | 28A |
Contact Current Max | 20A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
DC Coil Power | 1W |
Dielectric Strength VDC | 1500V |
External Depth | 28mm |
External Height | 50mm |
External Length / Height | 50mm |
External Width | 27mm |
Nom Operating Power | 1W |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 15ms |
Release Time | 15ms |
T9AP5D52-12=RELAY,QC,DUST,FLAN | Heilind Electronics |
T9AP5D52-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1000 mW Coil Resistance: 144 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1000 mW 144 Ω | PCB Power Relay: 30 Amp & Monostable Dc | Part Number: T9AP5D52-12 | Internal Number: 5-1419102-4 | Alias Number: T9A-P5D52-12 | TE Connectivity | TE Store |
Relay, Spdt, 240Vac, 28Vdc, 30A | Newark Electronics |
RELAY, SPDT, 240VAC, 28VDC, 30A | Farnell |
Relay, E-Mech, Power, SPDT, 20A, Ctrl-V 12DC, Vol-Rtg 240AC, Flange Mnt | TE Connectivity T9AP5D52-12 | RS Americas |
TYCO P&B LOW COST FLANGE MOUNT | Relay Specialties |
Relay, General Purpose Power | Carlton-Bates |
Electromechanical Relay SPDT 20(NO)/10(NC)A 12VDC 144Ohm Flange Mount | Avnet America |
POWER RELAY 12V 30A 1CO QCT | TTI Europe |
Where can I find additional details, specifications and documents for a T9AP5D52-12?
Additional datasheets, footprints and schematics for T9AP5D52-12 are listed on our Part Details page. You can also find images and similar parts to T9AP5D52-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T9AP5D52-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T9AP5D52-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T9AP5D52-12 fall under?
The T9AP5D52-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T9AP5D52-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T9AP5D52-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T9AP5D52-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T9AP5D52-12 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for T9AP5D52-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T9AP5D52-12 often in real-time on the comparison pages.
What if I can't find stock of T9AP5D52-12?
You can fill out our help required form which you can use to request a quote for T9AP5D52-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.