Status: | Unknown |
---|---|
Series: | T97 |
RoHS: | Not Compliant |
High reliability; Weibull failure rate grading available |
Surge current testing per MIL-PRF-55365 options available |
Ultra-low ESR |
Application Notes |
---|
Application Note |
Datasheet |
---|
T97 |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | No |
Cap Tant Solid 22uF 50V R CASE 10% 6264-04 T/R | Avnet America |
CAP, 22µF, 50V, 10%, SMD | Farnell |
Where can I find additional details, specifications and documents for a T97R226K050ESB?
Additional datasheets, footprints and schematics for T97R226K050ESB are listed on our Part Details page. You can also find images and similar parts to T97R226K050ESB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T97R226K050ESB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T97R226K050ESB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T97R226K050ESB you can contact the distributor directly for product support, shipping queries etc.
Is the T97R226K050ESB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T97R226K050ESB have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for T97R226K050ESB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T97R226K050ESB often in real-time on the comparison pages.
What if I can't find stock of T97R226K050ESB?
You can fill out our help required form which you can use to request a quote for T97R226K050ESB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.