Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2824 [7260 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.4ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 7.2mm |
External Length / Height | 1.3mm |
External Width | 1.83mm |
Height | 1.3mm |
Leakage Current | 7.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 600 |
Cap Tant Solid 15uF 50V R CASE 10% (7.2 X 6 X 3.5mm) SMD 7260-38 0.4 Ohm 125°C T/R | Avnet America |
CAP, 15µF, 50V, 10%, 2824, SMD | Farnell |
Where can I find additional details, specifications and documents for a T95R156K050ESAL?
Additional datasheets, footprints and schematics for T95R156K050ESAL are listed on our Part Details page. You can also find images and similar parts to T95R156K050ESAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T95R156K050ESAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T95R156K050ESAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T95R156K050ESAL fall under?
The T95R156K050ESAL is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T95R156K050ESAL when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T95R156K050ESAL you can contact the distributor directly for product support, shipping queries etc.
Is the T95R156K050ESAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T95R156K050ESAL have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for T95R156K050ESAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T95R156K050ESAL often in real-time on the comparison pages.
What if I can't find stock of T95R156K050ESAL?
You can fill out our help required form which you can use to request a quote for T95R156K050ESAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.