T93YB473KT20 Resistors by Vishay Intertechnology

TRIMMER POT 47K 23TURN TH

Status: Unknown
Series: T93 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.71
2,750
in stock
Buy Now
Logo for Conrad
Conrad
from US$2.20
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 47kohm
No. of Turns 23Turns
Potentiometer Mounting Through Hole
Product Range T93 Series
Power Rating 500mW
Resistance Tolerance ± 10%
Temperature Coefficient ± 100ppm/°C
MSL -

Alternative Descriptions

Multiturn Cermet Trimmer YB 47K | Schukat Electronic
Connection (components): THT | Conrad
Trimmer, Pot, 47K, 23Turn, Th | Newark Electronics
Resistor Trimmer, Cermet, 47 kOhm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America
Resistor Trimmer, Cermet, 47 kOhm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T93YB473KT20?

Additional datasheets, footprints and schematics for T93YB473KT20 are listed on our Part Details page. You can also find images and similar parts to T93YB473KT20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T93YB473KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T93YB473KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T93YB473KT20 fall under?

The T93YB473KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to T93YB473KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T93YB473KT20 you can contact the distributor directly for product support, shipping queries etc.

Is the T93YB473KT20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T93YB473KT20 have stock available?

Authorised distributors including Schukat Electronic, Conrad, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T93YB473KT20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T93YB473KT20 often in real-time on the comparison pages.

What if I can't find stock of T93YB473KT20?

You can fill out our help required form which you can use to request a quote for T93YB473KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay