Status: | Unknown |
---|---|
Series: | T93YB Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
160
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
1,150
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
558
in stock
|
Buy Now | |
element14
from US$1.12
|
504
in stock
|
Buy Now | |
Farnell
from US$1.04
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
480
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 2kohm |
---|---|
No. of Turns | 23Turns |
Potentiometer Mounting | Through Hole |
Product Range | T93YB Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 2% |
End Resistance | 1ohm |
Full Power Rating Temperature | 85°C |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 1000V |
Resistance | 2kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 250V |
Voltage Rating V DC | 250V |
2K OHM 10% 3/8 MULTITURN | TTI Europe |
TRIMMER, CERMET, 2.0K OHM, 21 TURN, 1/2W | Spectrol / Sfernice / Vishay T93YB202KT20 | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
TRIMMER, POT, 2K, 23TURN, THD | element14 |
Trimmer Potentiometer, 2Kohm 23Turn Through Hole | Newark Electronics |
T93YB Square Multi-Turrn Trimmer 2K | RS |
T93YB 2K 10% LIN 0,5W | Rutronik |
T93 Series 3/8 inch Square 2 kOhm â–’10 % Multi-Turn Cermet Trimmer | Future Electronics |
Resistor Trimmer, Cermet, 2 kOhm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 2 kOhm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T93YB202KT20?
Additional datasheets, footprints and schematics for T93YB202KT20 are listed on our Part Details page. You can also find images and similar parts to T93YB202KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T93YB202KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T93YB202KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T93YB202KT20 fall under?
The T93YB202KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T93YB202KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T93YB202KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T93YB202KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T93YB202KT20 have stock available?
Authorised distributors including TTI Europe, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for T93YB202KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T93YB202KT20 often in real-time on the comparison pages.
What if I can't find stock of T93YB202KT20?
You can fill out our help required form which you can use to request a quote for T93YB202KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.